ISO 18650-2
Building construction machinery and equipment - Concrete mixers - Part 2: Procedure for examination of mixing efficiency
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 15 September 2014 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Construction equipment): | 91.220 |
scope:
This part of ISO 18650 specifies the procedure and requirements for examination of the mixing efficiency of batch-type and continuous-type concrete mixers as defined in ISO 18650-1. It is applicable to concrete mixers having a rated capacity greater than or equal to 70/50.
Document History
ISO 18650-2
September 15, 2014
Building construction machinery and equipment - Concrete mixers - Part 2: Procedure for examination of mixing efficiency
This part of ISO 18650 specifies the procedure and requirements for examination of the mixing efficiency of batch-type and continuous-type concrete mixers as defined in ISO 18650-1. It is applicable...
April 15, 2006
Building construction machinery and equipment Concrete mixers Part 2: Procedure for examination of mixing efficiency
A description is not available for this item.