NPFC - MIL-DTL-25995

PIPE, ALUMINUM ALLOY, DRAWN OR EXTRUDED

inactive
Buy Now
Organization: NPFC
Publication Date: 5 September 2014
Status: inactive
Page Count: 15
scope:

This specification covers requirements for pipe, aluminum alloy, drawn or extruded in the dimensions and weights specified, and a schedule of 5, 10, or 40 (standard), or 80 (extra heavy).

intended Use:

Structural pipe is for use in structural application, and seamless pipe is utilized in pressure applications. Where structural applications are required, the procuring activity should specify... View More

Document History

November 25, 2020
PIPE, ALUMINUM ALLOY, DRAWN OR EXTRUDED
Structural pipe is for use in structural application, and seamless pipe is utilized in pressure applications. Where structural applications are required, the procuring activity should specify...
MIL-DTL-25995
September 5, 2014
PIPE, ALUMINUM ALLOY, DRAWN OR EXTRUDED
Structural pipe is for use in structural application, and seamless pipe is utilized in pressure applications. Where structural applications are required, the procuring activity should specify...
May 14, 2007
PIPE, ALUMINUM ALLOY, DRAWN OR EXTRUDED
Structural pipe is for use in structural application, and seamless pipe is utilized in pressure applications. Where structural applications are required, the procuring activity should specify...
November 22, 2002
PIPE, ALUMINUM ALLOY, DRAWN OR EXTRUDED
Structural pipe is for use in structural application, and seamless pipe is utilized in pressure applications. Where structural applications are required, the procuring activity should specify...
March 2, 1982
PIPE, ALUMINUM ALLOY, DRAWN OR EXTRUDED
Structural pipe is for use in structural application, and seamless pipe is utilized in pressure applications. Where structural applications are required, the procuring activity should specify...
August 26, 1974
PIPE, ALUMINUM ALLOY, DRAWN OR EXTRUDED
A description is not available for this item.
May 12, 1970
PIPE, ALUMINUM ALLOY, DRAWN OR EXTRUDED
A description is not available for this item.
October 2, 1968
PIPE, ALUMINUM ALLOY, DRAWN OR EXTRUDED
A description is not available for this item.
June 1, 1959
PIPE, ALUMINUM ALLOY, DRAWN OR EXTRUDED
A description is not available for this item.

References

Advertisement