DIN EN ISO 12945-3

Textiles - Determination of the fabric propensity to surface pilling, fuzzing or matting - Part 3: Random tumble pilling method (ISO 12945-3:2014)

inactive
Buy Now
Organization: DIN
Publication Date: 1 October 2014
Status: inactive
Page Count: 21
ICS Code (Textile fabrics): 59.080.30
scope:

This part of ISO 12945 describes a method for the determination of the resistance to pilling, fuzzing, and matting of textile fabrics using the random tumble pilling tester. This method is applicable to most of woven and knitted fabrics, including napped fabrics (fleeces, inlay fabrics).

This method is not applicable to fabrics which cannot tumble freely.

Document History

April 1, 2021
Textiles - Determination of fabric propensity to surface pilling, fuzzing or matting - Part 3: Random tumble pilling method (ISO 12945-3:2020)
A description is not available for this item.
September 1, 2019
Textiles - Determination of the fabric propensity to surface pilling, fuzzing or matting - Part 3: Random tumble pilling method (ISO/DIS 12945-3:2019); German and English version prEN ISO 12945-3:2019
A description is not available for this item.
DIN EN ISO 12945-3
October 1, 2014
Textiles - Determination of the fabric propensity to surface pilling, fuzzing or matting - Part 3: Random tumble pilling method (ISO 12945-3:2014)
This part of ISO 12945 describes a method for the determination of the resistance to pilling, fuzzing, and matting of textile fabrics using the random tumble pilling tester. This method is applicable...

References

Advertisement