DIN EN ISO 22007-6

Plastics - Determination of thermal conductivity and thermal diffusivity - Part 6: Comparative method for low thermal conductivities using a temperature-modulation technique (ISO 22007-6:2014); German version FprEN ISO 22007-6:2014

inactive
Organization: DIN
Publication Date: 1 October 2014
Status: inactive
Page Count: 18
ICS Code (Plastics in general): 83.080.01

Document History

May 1, 2015
Plastics - Determination of thermal conductivity and thermal diffusivity - Part 6: Comparative method for low thermal conductivities using a temperature-modulation technique (ISO 22007-6:2014); German version EN ISO 22007-6:2015
Dieser Teil von ISO 22007 legt eine Temperaturanpassungsmethode zur Messung der Wärmeleitfähigkeit fest. Eine erzeugte Temperaturänderung ist kleiner als 1 K, sodass eine Doppel-Lock-in-Methode...
DIN EN ISO 22007-6
October 1, 2014
Plastics - Determination of thermal conductivity and thermal diffusivity - Part 6: Comparative method for low thermal conductivities using a temperature-modulation technique (ISO 22007-6:2014); German version FprEN ISO 22007-6:2014
A description is not available for this item.
Advertisement