DIN EN 14893
LPG equipment and accessories - Transportable Liquefied Petroleum Gas (LPG) welded steel pressure drums with a capacity between 150 litres and 1000 litres
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 September 2014 |
| Status: | active |
| Page Count: | 62 |
| ICS Code (Gas cylinders): | 23.020.35 |
scope:
This European Standard specifies the minimum requirements for the material, design, construction, workmanship, equipping, inspection and testing at manufacture of transportable, refillable welded steel pressure drums of volumes over 150 l up to and including 1 000 l for Liquefied Petroleum Gases (LPG).
Vertical and horizontal cylindrical receptacles are covered.
Document History
DIN EN 14893
September 1, 2014
LPG equipment and accessories - Transportable Liquefied Petroleum Gas (LPG) welded steel pressure drums with a capacity between 150 litres and 1000 litres
This European Standard specifies the minimum requirements for the material, design, construction, workmanship, equipping, inspection and testing at manufacture of transportable, refillable welded...
October 1, 2006
LPG equipment and accessories - Transportable Liquefied Petroleum Gas (LPG) welded steel pressure drums with a capacity between 150 litres and 1000 litres
A description is not available for this item.