DIN EN 54-3
Fire detection and fire alarm systems - Part 3: Fire alarm devices - Sounders
| Organization: | DIN |
| Publication Date: | 1 September 2014 |
| Status: | inactive |
| Page Count: | 76 |
| ICS Code (Fire protection): | 13.220.20 |
scope:
This European Standard specifies the requirements, test methods and performance criteria for fire alarm sounders, including voice sounders, in a fixed installation intended to signal an audible warning between the fire detection and fire alarm systems and the occupants of a building (see EN 54-1:2011).
This European Standard provides for the assessment and verification of constancy of performance (AVCP) of fire alarm sounders to this EN.
This European Standard is not intended to cover:
a) loudspeaker type devices primarily intended for emitting emergency voice messages that are generated from an external audio source;
b) supervisory sounders, for example, within the control and indicating equipment.
Document History