DIN EN 16431

Railway applications - Track - Hollow sleepers and bearers

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 October 2014
Status: active
Page Count: 30
ICS Code (Construction of railways): 93.100
scope:

This European Standard defines technical criteria and control procedures which are satisfied by hollow sleepers and bearers used in ballasted track with Vignole rails. The hollow sleepers and bearers designed for ballasted track can also be used in ballastless track. In this case, the requirements are defined by the customer.

Document History

DIN EN 16431
October 1, 2014
Railway applications - Track - Hollow sleepers and bearers
This European Standard defines technical criteria and control procedures which are satisfied by hollow sleepers and bearers used in ballasted track with Vignole rails. The hollow sleepers and bearers...

References

Advertisement