DIN EN ISO 10140-1
Acoustics - Laboratory measurement of sound insulation of building elements - Part 1: Application rules for specific products (ISO 10140-1:2010 + Amd.1:2012 + Amd.2:2014)
| Organization: | DIN |
| Publication Date: | 1 September 2014 |
| Status: | inactive |
| Page Count: | 60 |
| ICS Code (Acoustics in building. Sound insulation): | 91.120.20 |
scope:
This part of ISO 10140 specifies test requirements for building elements and products, including detailed requirements for preparation, mounting, operating and test conditions, as well as applicable quantities and additional test information for reporting. The general procedures for airborne and impact sound insulation measurements are given in ISO 10140-2 and ISO 10140-3, respectively.
Document History