DIN EN ISO 10140-5

Acoustics - Laboratory measurement of sound insulation of building elements - Part 5: Requirements for test facilities and equipment (ISO 10140-5:2010 + Amd.1:2014) (includes Amendment A1:2014)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 September 2014
Status: active
Page Count: 51
ICS Code (Acoustics in building. Sound insulation): 91.120.20
scope:

This part of ISO 10140 specifies laboratory test facilities and equipment for sound insulation measurements of building elements, such as:

- components and materials;

- building elements;

- technical elements (small building elements);

- sound insulation improvement systems.

It is applicable to laboratory test facilities with suppressed radiation from flanking elements and structural isolation between source and receiving rooms.

This part of ISO 10140 specifies qualification procedures for use when commissioning a new test facility with equipment for sound insulation measurements. It is intended that these procedures be repeated periodically to ensure that there are no issues with the equipment and the test facility.

Document History

September 1, 2021
Acoustics - Laboratory measurement of sound insulation of building elements - Part 5: Requirements for test facilities and equipment (ISO 10140-5:2021)
A description is not available for this item.
August 1, 2020
Acoustics - Laboratory measurement of sound insulation of building elements - Part 5: Requirements for test facilities and equipment (ISO/DIS 10140-5:2020); German and English version prEN ISO 10140-5:2020
A description is not available for this item.
DIN EN ISO 10140-5
September 1, 2014
Acoustics - Laboratory measurement of sound insulation of building elements - Part 5: Requirements for test facilities and equipment (ISO 10140-5:2010 + Amd.1:2014) (includes Amendment A1:2014)
This part of ISO 10140 specifies laboratory test facilities and equipment for sound insulation measurements of building elements, such as: - components and materials; - building elements;...
December 1, 2010
Acoustics - Laboratory measurement of sound insulation of building elements - Part 5: Requirements for test facilities and equipment (ISO 10140-5:2010)
A description is not available for this item.

References

Advertisement