DIN EN ISO 10275

Metallic materials - Sheet and strip - Determination of tensile strain hardening exponent (ISO 10275:2007)

inactive
Buy Now
Organization: DIN
Publication Date: 1 August 2014
Status: inactive
Page Count: 18
ICS Code (Mechanical testing of metals): 77.040.10
scope:

This International Standard specifies a method for determining the tensile strain hardening exponent n of flat products (sheet and strip) made of metallic materials.

The method is valid only for that part of the stress-strain curve in the plastic range where the curve is continuous and monotonic (see 7.4).

In the case of materials with a serrated stress-strain curve in the work hardening range (materials which show the Portevin-Le Chatelier effect, e.g. AlMg-alloys) the automatic determination (linear regression of the logarithm true stress vs. the logarithm true plastic strain, see 7.7) should be used to give reproducible results.

Document History

December 1, 2020
Metallic materials - Sheet and strip - Determination of tensile strain hardening exponent (ISO 10275:2020)
A description is not available for this item.
July 1, 2020
Metallic materials - Sheet and strip - Determination of tensile strain hardening exponent (ISO/FDIS 10275:2020); German and English version prEN ISO 10275:2020
A description is not available for this item.
DIN EN ISO 10275
August 1, 2014
Metallic materials - Sheet and strip - Determination of tensile strain hardening exponent (ISO 10275:2007)
This International Standard specifies a method for determining the tensile strain hardening exponent n of flat products (sheet and strip) made of metallic materials. The method is valid only for...

References

Advertisement