DIN EN ISO 4126-6
Safety devices for protection against excessive pressure - Part 6: Application, selection and installation of bursting disc safety devices (ISO 4126-6:2014)
| Organization: | DIN |
| Publication Date: | 1 October 2014 |
| Status: | active |
| Page Count: | 47 |
| ICS Code (Protection against excessive pressure): | 13.240 |
scope:
This International standard gives guidance on the application, selection and installation of bursting disc safety devices used to protect pressure equipment from excessive pressure and/or excessive vacuum.
Annex A provides a checklist for the information to be supplied by the purchaser to the manufacturer.
Annex B gives guidance on the replacement period of a bursting disc.
Annex C provides guidance for determining the discharge capacity, for single phase fluids, of a pressure relief system that contains a bursting disc safety device.
Annex D is a non-mandatory procedure for establishing the flow resistance of a burst bursting disc assembly.
Annex E is a non-mandatory procedure for type testing of bursting disc safety devices.
Annex F provides typical performance characteristics for various bursting disc safety device types.
The requirements for the manufacture, inspection, testing, marking, certification and packaging of bursting disc safety devices are given in ISO 4126-2.
Document History