DIN EN ISO 17225-3

Solid biofuels - Fuel specifications and classes - Part 3: Graded wood briquettes (ISO 17225-3:2014)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 September 2014
Status: active
Page Count: 14
ICS Code (Biofuels): 75.160.40
scope:

This part of ISO 17225 determines the fuel quality classes and specifications of graded wood briquettes. This part of ISO 17225 covers only wood briquettes produced from the following raw materials (see ISO 17225‑1, Table 1):

- 1.1 Forest, plantation and other virgin wood

- 1.2 By-products and residues from wood processing industry

- 1.3.1 Chemically untreated used wood

NOTE Thermally treated biomass briquettes (e.g. torrefied briquettes) are not included in the scope of this part of ISO 17225. Torrefaction is a mild pre-treatment of biomass at a temperature between 200 °C to 300 °C.

Document History

June 1, 2021
Solid biofuels - Fuel specifications and classes - Part 3: Graded wood briquettes (ISO 17225-3:2021)
A description is not available for this item.
April 1, 2020
Solid biofuels - Fuel specifications and classes - Part 3: Graded wood briquettes (ISO/DIS 17225-3:2020); German and English version prEN ISO 17225-3:2020
A description is not available for this item.
DIN EN ISO 17225-3
September 1, 2014
Solid biofuels - Fuel specifications and classes - Part 3: Graded wood briquettes (ISO 17225-3:2014)
This part of ISO 17225 determines the fuel quality classes and specifications of graded wood briquettes. This part of ISO 17225 covers only wood briquettes produced from the following raw materials...

References

Advertisement