DIN EN ISO 9455-5

Soft soldering fluxes - Test methods - Part 5: Copper mirror test (ISO 9455-5:2014)

inactive
Buy Now
Organization: DIN
Publication Date: 1 October 2014
Status: inactive
Page Count: 10
ICS Code (Brazing and soldering): 25.160.50
scope:

This part of ISO 9455 specifies a qualitative method for assessing the aggressiveness of a flux towards copper. The test is applicable to all fluxes of type 1 as defined in ISO 9454-1.

Document History

February 1, 2021
Soft soldering fluxes - Test methods - Part 5: Copper mirror test (ISO 9455-5:2020)
A description is not available for this item.
August 1, 2020
Soft soldering fluxes - Test methods - Part 5: Copper mirror test (ISO/FDIS 9455-5:2020); German and English version prEN ISO 9455-5:2020
A description is not available for this item.
DIN EN ISO 9455-5
October 1, 2014
Soft soldering fluxes - Test methods - Part 5: Copper mirror test (ISO 9455-5:2014)
This part of ISO 9455 specifies a qualitative method for assessing the aggressiveness of a flux towards copper. The test is applicable to all fluxes of type 1 as defined in ISO 9454-1.

References

Advertisement