DLA - DSCC-DWG-V62/14626

MICROCIRCUIT, LINEAR, QUAD, 16-BIT DAC WITH 5 ppm/°C ON-CHIP REFERENCE IN 14-LEAD TSSOP, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 4 September 2014
Status: active
Page Count: 14
scope:

This drawing documents the general requirements of a high performance quad, 16-bit DAC with 5 ppm/°C on-chip reference in 14-lead TSSOP microcircuit, with an operating temperature range of -55°C to +125°C.

Document History

DSCC-DWG-V62/14626
September 4, 2014
MICROCIRCUIT, LINEAR, QUAD, 16-BIT DAC WITH 5 ppm/°C ON-CHIP REFERENCE IN 14-LEAD TSSOP, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance quad, 16-bit DAC with 5 ppm/°C on-chip reference in 14-lead TSSOP microcircuit, with an operating temperature range of -55°C to...
Advertisement