FORD WSK-M4G326-A1
SEALANT, FLANGE, ANAEROBIC, FOR SCREEN PRINTING
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 1 February 1990 |
| Status: | inactive |
| Page Count: | 6 |
scope:
1. SCOPE
The material defined by this specification is based on a di-methacrylate ester resin which hardens to a polymeric solid in the absence of air or oxygen. Contact with active metal parts or elevated temperatures accelerate the cure speed. The product is designed for low tensile strength to make disassembly of parts easy.
Document History
January 1, 2014
SEALANT, FLANGE, ANAEROBIC, FOR SCREEN PRINTING ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is based on a di-methacrylate ester resin which hardens to a polymeric solid in the absence of air or oxygen. Contact with active metal parts or elevated...
FORD WSK-M4G326-A1
February 1, 1990
SEALANT, FLANGE, ANAEROBIC, FOR SCREEN PRINTING
1. SCOPE The material defined by this specification is based on a di-methacrylate ester resin which hardens to a polymeric solid in the absence of air or oxygen. Contact with active metal parts or...