BSI - 14/30313767 DC
Draft BS EN 61238-1-3 mechanical connectors for power cables - Part 1-3: Test methods and requirements for compression and mechanical connectors for power cables for rated voltages above 1 kV (Um = 1,2 kV) up to 30 kV (Um = 36 kV) tested on stripped conductors
pending, Most Current
| Organization: | BSI |
| Publication Date: | 25 September 2014 |
| Status: | pending |
| Page Count: | 64 |
| ICS Code (Cables): | 29.060.20 |
| ICS Code (Connecting devices): | 29.120.20 |
Document History
14/30313767 DC
September 25, 2014
Draft BS EN 61238-1-3 mechanical connectors for power cables - Part 1-3: Test methods and requirements for compression and mechanical connectors for power cables for rated voltages above 1 kV (Um = 1,2 kV) up to 30 kV (Um = 36 kV) tested on stripped conductors
A description is not available for this item.