ETSI - TS 123 234
Universal Mobile Telecommunications System (UMTS); LTE; 3GPP system to Wireless Local Area Network (WLAN) interworking; System description
| Organization: | ETSI |
| Publication Date: | 1 September 2014 |
| Status: | inactive |
| Page Count: | 86 |
scope:
This document specifies system description for interworking between 3GPP systems and Wireless Local Area Networks (WLANs). This specification is not limited to WLAN technologies. It is also valid for other IP based Access Networks that support the same capabilities towards the interworking system as WLAN does. The intent of 3GPP-WLAN Interworking is to extend 3GPP services and functionality to the WLAN access environment. The 3GPP-WLAN Interworking System provides bearer services allowing a 3GPP subscriber to use a WLAN to access 3GPP PS based services.
This specification defines a 3GPP system architecture and procedures to do the following:
- Provide Access, Authentication and Authorisation (AAA) services to the 3GPP-WLAN Interworking System based on subscription.
- Provide access to the locally connected IP network (e.g. the Internet) if allowed by subscription.
- Provide WLAN UEs with IP bearer capability to the operator's network and PS Services, if allowed by subscription.
- Provide WLAN UEs with IP bearer capability to access IMS Emergency calls for both UICC and UICC-less cases.
The interworking between 3GPP systems and Wireless Local Area Networks (WLANs) functionality in this specification is replaced by the functionality in 3GPP TS 23.402 [40].
No further changes to this specification are intended. If any future evolution of the procedures in this specification is necessary, it should be documented in other specifications.
Document History