ETSI - TS 134 229-4

Universal Mobile Telecommunications System (UMTS); LTE; Internet Protocol (IP) multimedia call control protocol based on Session Initiation Protocol (SIP) and Session Description Protocol (SDP); User Equipment (UE) conformance specification; Part 4: Enabler for IP multimedia applications testing

active, Most Current
Organization: ETSI
Publication Date: 1 September 2014
Status: active
Page Count: 32
scope:

The present document specifies the protocol conformance testing in TTCN-3 for the 3GPP User Equipment (UE) at the Gm interface for the basic IMS test cases using the so-called IP-CAN test model. It also forms the basis for further conformance testing for IM applications.

The present document is the 4th part of a multi-part test specification, 3GPP TS 34.229. The following TTCN test specification and design considerations can be found in the present document:

- the overall test suite structure;

- the testing architecture;

- the test methods and PCO definitions;

- the test configurations;

- the design principles, assumptions, and used interfaces to the TTCN tester (System Simulator);

- TTCN styles and conventions;

- the partial PIXIT proforma;

- the TTCN-3 files for the mentioned protocols tests.

The present document is valid for UEs implemented according 3GPP Releases starting from Release 5 up to the Release indicated on the cover page of the present document.

Document History

TS 134 229-4
September 1, 2014
Universal Mobile Telecommunications System (UMTS); LTE; Internet Protocol (IP) multimedia call control protocol based on Session Initiation Protocol (SIP) and Session Description Protocol (SDP); User Equipment (UE) conformance specification; Part 4: Enabler for IP multimedia applications testing
The present document specifies the protocol conformance testing in TTCN-3 for the 3GPP User Equipment (UE) at the Gm interface for the basic IMS test cases using the so-called IP-CAN test model. It...

References

Advertisement