ASA - ANSI/ASA S3.46
American National Standard Methods of Measurement of Real-Ear Performance Characteristics of Hearing Aids
| Organization: | ASA |
| Publication Date: | 12 August 2013 |
| Status: | inactive |
| Page Count: | 44 |
scope:
This standard covers the terminology, procedures and essential equipment characteristics for the measurement of the acoustic output and acoustic gain of hearing aids, coupled to human ears, in a variety of acoustic environments and for the measurement of certain acoustic properties of the ear related to the application of hearing aids. These measurements can be divided into two classes: a) direct measures of sound pressure level (SPL), and b) insertion measurements. Direct measures (previously called in situ measurements) report SPL developed in an ear canal, with or without a hearing aid in place and are expressed as dB gain relative to the SPL at a field reference point. Insertion measurements report ear canal SPL with a hearing aid in place relative to the ear canal SPL without the hearing aid. Behavioral measures of real-ear hearing aid performance, such as functional gain, are excluded from this standard.
Purpose
The purpose of this standard is to assist those making or interpreting the results of real-ear performance measurements of hearing aids by promoting consistency in terminology, procedures and equipment specification.
Applications
Applications of this standard include the selection, ordering and fitting of hearing aids; the collection and reporting of research data; and the selection of equipment used for the measurement of real-ear performance characteristics of hearing aids. Unless otherwise stated, the measurements and requirements in this standard apply to a minimum frequency range of 200 to 6000 Hz.
Document History