ITU-T - X.911

(Pre-Published) Information technology – Open distributed processing – Reference model – Enterprise language

active, Most Current
Organization: ITU-T
Publication Date: 1 September 2014
Status: active
Page Count: 53
scope:

This Recommendation | International Standard provides:

c) a language (the enterprise language) comprising concepts, structures, and rules for developing, representing, and reasoning about a specification of an ODP system from the enterprise viewpoint (as defined in Rec. ITU-T X.903 | ISO/IEC 10746-3);

d) rules which establish correspondences between the enterprise language and the other viewpoint languages (defined in Rec. ITU-T X.903 | ISO/IEC 10746-3) to ensure the overall consistency of a specification.

The language is specified to a level of detail sufficient to enable the determination of the compliance of any modelling language to this Recommendation | International Standard and to establish requirements for new specification techniques.

This Recommendation | International Standard is intended for use in preparing enterprise viewpoint specifications of ODP systems, and in developing notations and tools to support such specifications.

As specified in clause 5/X.903 | ISO/IEC 10746-3, an enterprise viewpoint specification defines the purpose, scope and policies of an ODP system.

This Recommendation | International Standard is a refinement and extension of Rec. ITU-T X.903 | ISO/IEC 10746-3, clauses 5 and 10, but does not replace them.

Document History

X.911
September 1, 2014
(Pre-Published) Information technology – Open distributed processing – Reference model – Enterprise language
This Recommendation | International Standard provides: c) a language (the enterprise language) comprising concepts, structures, and rules for developing, representing, and reasoning about a...
May 1, 2005
Information Technology - Open Distributed Processing - Reference Model - Enterprise Language
A description is not available for this item.
October 1, 2001
Information Technology - Open Distributed Processing - Reference Model - Enterprise Language Series X: Data Networks and Open System Communications Open Distributed Processing
A description is not available for this item.

References

Advertisement