ISO 4097

Rubber, ethylene-propylene-diene (EPDM) - Evaluation procedure

inactive
Buy Now
Organization: ISO
Publication Date: 1 October 2014
Status: inactive
Page Count: 22
ICS Code (Rubber): 83.060
scope:

This International Standard specifies the following:

- physical and chemical tests on raw rubbers;

- standard materials, standard test formulations, equipment, and processing methods for evaluating the vulcanization characteristics of ethylene-propylene-diene rubbers (EPDM), including oilextended types.

Document History

August 1, 2020
Rubber, ethylene-propylene-diene (EPDM) — Evaluation procedure
This document specifies: — the physical and chemical tests on raw rubbers; — the standard materials, standard test formulations, equipment, and processing methods for evaluating the vulcanization...
ISO 4097
October 1, 2014
Rubber, ethylene-propylene-diene (EPDM) - Evaluation procedure
This International Standard specifies the following: — physical and chemical tests on raw rubbers; — standard materials, standard test formulations, equipment, and processing methods for evaluating...
July 15, 2007
Rubber, Ethylene-Propylene-Diene (EPDM) - Evaluation Procedure
A description is not available for this item.
December 15, 2000
Rubber, Ethylene-Propylene-Diene (EPDM) - Evaluation Procedure
A description is not available for this item.
January 1, 1991
Rubber, Ethylene- Propylene-Diene (EPDM) - General Purpose Types - Evaluation Procedure
A description is not available for this item.

References

Advertisement