ISO 18611-1

Ships and marine technology - Marine NOx reduction agent AUS 40 - Part 1: Quality requirements

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 October 2014
Status: active
Page Count: 14
ICS Code (Other standards related to shipbuilding and marine structures): 47.020.99
ICS Code (Other standards related to environmental protection): 13.020.99
scope:

This part of ISO 18611 specifies the quality characteristics of the marine NOx reduction agent, aqueous urea solution at 40 % concentration (AUS 40), which is needed to operate so-called SCR (selective catalytic reduction) converters. In marine applications, for example, for engine exhaust gas treatment, SCR converters are particularly suitable for selectively reducing the nitrogen oxide (NOx) emissions of internal combustion engines and boilers.

This International Standard is covering quality requirements and guidelines for AUS 40 for marine applications, irrespective of manufacturing method or technique.

In the remaining parts of ISO 18611, the term "NOx reduction agent" will be abbreviated to "AUS 40".

Document History

ISO 18611-1
October 1, 2014
Ships and marine technology - Marine NOx reduction agent AUS 40 - Part 1: Quality requirements
This part of ISO 18611 specifies the quality characteristics of the marine NOx reduction agent, aqueous urea solution at 40 % concentration (AUS 40), which is needed to operate so-called SCR...

References

Advertisement