DSF/IEC/PAS 62953 Ed. 1 - 65C/787/CDPAS

Industrial communication networks - Fieldbus specifications and Profiles - ADS-net

pending, Most Current
Organization: DS
Status: pending
Page Count: 304
scope:

This part of IEC 61158 provides common elements for basic time-critical messaging communications between devices in an automation environment. The term "time-critical" is used to represent the presence of a time-window, within which one or more specified actions are required to be completed with some defined level of certainty. Failure to complete specified actions within the time window risks failure of the applications requesting the actions, with attendant risk to equipment, plant and possibly human life.

Document History

DSF/IEC/PAS 62953 Ed. 1 - 65C/787/CDPAS
Industrial communication networks - Fieldbus specifications and Profiles - ADS-net
This part of IEC 61158 provides common elements for basic time-critical messaging communications between devices in an automation environment. The term "time-critical" is used to represent the...
Advertisement