DSF/prEN 438-4

High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (Usually called Laminates) - Part 4: Classification and specifications for compact laminates of thickness 2 mm and greater

pending
Organization: DS
Status: pending
Page Count: 12
ICS Code (Laminated sheets): 83.140.20
scope:

This Part of EN 438 specifies performance requirements for two types of compact laminate of thickness 2 mm or greater produced by using an high pressure process intended for interior use . High-pressure decorative Compact laminates are characterised by their aesthetic qualities, strength, durability and functional performance. Compact HPL sheets are available in a wide variety of colours, patterns and surface finishes; they are extremely strong, and resistant to wear, impact, scratching, moisture, heat and staining; and possess good hygienic and anti-static properties, being easy to clean and maintain. EN 438-2 specifies the methods of test relevant to this part of EN 438.

Document History

February 26, 2016
High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (usually called laminates) - Part 4: Classification and specifications for compact laminates of thickness 2 mm and greater
This Part of EN 438 specifies performance requirements for two types of compact laminate of thickness 2 mm or greater produced by using an high pressure process intended for interior use ....
February 17, 2005
High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (usually called laminates) - Part 4: Classification and specifications for compact laminates of thickness 2 mm and greater
This Part of EN 438 specifies performance requirements for two types of Compact laminate (defined in Clause 4) of thickness 2 mm or greater intended for interior use. High-pressure decorative Compact...
High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (Usually called Laminates) - Part 4: Classification and specifications for compact laminates of thickness 2 mm and greater
This Part of EN 438 specifies performance requirements for two types of compact laminate of thickness 2 mm or greater produced by using an high pressure process intended for interior use ....
DSF/prEN 438-4
High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (Usually called Laminates) - Part 4: Classification and specifications for compact laminates of thickness 2 mm and greater
This Part of EN 438 specifies performance requirements for two types of compact laminate of thickness 2 mm or greater produced by using an high pressure process intended for interior use ....
Advertisement