DSF/FprEN 61935-2-23

Generic cabling systems - Specification for the testing of balanced communication cabling in accordance with ISO/IEC 11801 - Part 2-23: Work area cord for class F applications Blank detail specification

pending, Most Current
Organization: DS
Status: pending
Page Count: 12
scope:

This blank detail specification describes cords and work area cords category 7, as defined in ISO/IEC 11801 series. According to the above cabling specifications these cords are Category 7 compliant for which the requirements are given in ISO /IEC 11801 series. This specification should be used in conjunction with IEC 61156-1 and IEC 61156-6 and IEC 60603-7- 7. The blank detail specification determines the layout and style for detail specifications describing cords with transmission characteristics up to 600 MHz for digital communications. Detail specifications, based on the blank detail specification, may be prepared by a national organization, a manufacturer, or a user.

Document History

DSF/FprEN 61935-2-23
Generic cabling systems - Specification for the testing of balanced communication cabling in accordance with ISO/IEC 11801 - Part 2-23: Work area cord for class F applications Blank detail specification
This blank detail specification describes cords and work area cords category 7, as defined in ISO/IEC 11801 series. According to the above cabling specifications these cords are Category 7 compliant...
Advertisement