DSF/ISO/IEC DIS 10118-1

Information technology -- Security techniques -- Hash-functions-- Part 1: General

pending, Most Current
Organization: DS
Status: pending
Page Count: 17
ICS Code (Information coding): 35.040
scope:

ISO/IEC 10118 specifies hash-functions and is therefore applicable to the provision of authentication, integrity and non-repudiation services. Hash-functions map strings of bits of variable (but usually upper bounded) length to fixed-length strings of bits, using a specified algorithm. They can be used for: - reducing a message to a short imprint for input to a digital signature mechanism, and - committing the user to a given string of bits without revealing this string.

Document History

DSF/ISO/IEC DIS 10118-1
Information technology -- Security techniques -- Hash-functions-- Part 1: General
ISO/IEC 10118 specifies hash-functions and is therefore applicable to the provision of authentication, integrity and non-repudiation services. Hash-functions map strings of bits of variable (but...
Advertisement