DS/ISO 9584

Implants for surgery – Non-destructive testing – Radiographic examination of cast metallic surgical implants

active, Most Current
Buy Now
Organization: DS
Publication Date: 22 September 2014
Status: active
Page Count: 10
ICS Code (Implants for surgery, prosthetics and orthotics): 11.040.40
scope:

The method for detecting and evaluating internal imperfections shall be performed in accordance with the requirements in ISO 1027 and ISO 5579. Guidance on the acceptance limits for internal imperfections is given in annex A.

Document History

October 23, 2023
Implants for surgery – Non-destructive testing – Radiographic examination of cast metallic surgical implants
This document establishes a method for detecting and evaluating internal imperfections of cast metallic surgical implants and related weldments. The procedures established in this document apply to...
DS/ISO 9584
September 22, 2014
Implants for surgery – Non-destructive testing – Radiographic examination of cast metallic surgical implants
The method for detecting and evaluating internal imperfections shall be performed in accordance with the requirements in ISO 1027 and ISO 5579. Guidance on the acceptance limits for internal...
Implants for surgery -- Non-destructive testing -- Radiographic examination of cast metallic surgical implants
The method for detecting and evaluating internal imperfections shall be performed in accordance with the requirements in ISO 1027 and ISO 5579. Guidance on the acceptance limits for internal...
Advertisement