GMNA - 9985313

Grease Polyurea, No. 2

inactive
Buy Now
Organization: GMNA
Publication Date: 1 September 2014
Status: inactive
Page Count: 4
scope:

Material Description. Grease shall be a smooth homogeneous mixture of petroleum oil and a polyurea thickener. Additives to improve oxidation stability, rust inhibition, mechanical stability, and wear resistance may be included.

Symbols. Not applicable.

Applicability. Grease described in this specification is intended for use in anti-friction bearings operating at a broad range of speeds and temperatures from -30 °C to 150 °C.

Document History

August 1, 2020
Grease Polyurea, No. 2
Material Description. Grease shall be a smooth homogeneous mixture of petroleum oil and a polyurea thickener. Additives to improve oxidation stability, rust inhibition, mechanical stability, and...
September 1, 2019
Grease, Polyurea, No. 2
This standard is inactive with no replacement. Note: The 9985313 part number may still be active.
9985313
September 1, 2014
Grease Polyurea, No. 2
Material Description. Grease shall be a smooth homogeneous mixture of petroleum oil and a polyurea thickener. Additives to improve oxidation stability, rust inhibition, mechanical stability, and wear...
April 1, 1989
Grease, Polyurea, No. 2
1 SCOPE. Grease described in this specification is intended for use in anti friction bearings operating at a broad range of speeds and temperatures from -30 to 150 C.

References

Advertisement