AENOR - UNE 53008-1

Plastics piping systems. Multilayer pipe systems for indoor gas installations with a maximum operating pressure up to and including 5 bar (500 kPa). Part 1: Specifications for pipes, fittings and the system

active, Most Current
Organization: AENOR
Publication Date: 10 September 2014
Status: active
Page Count: 45
ICS Code (Plastics pipes): 23.040.20

Document History

UNE 53008-1
September 10, 2014
Plastics piping systems. Multilayer pipe systems for indoor gas installations with a maximum operating pressure up to and including 5 bar (500 kPa). Part 1: Specifications for pipes, fittings and the system
A description is not available for this item.
Advertisement