RTCA - DO-317B SUPP

Supplement Minimum Operational Performance Standards (MOPS) for Aircraft Surveillance Applications (ASA) System

inactive
Organization: RTCA
Publication Date: 17 June 2014
Status: inactive
Page Count: 1
scope:

The data supplement to DO-317B is a single zip file archive that contains test data files for scenarios described in Sections 3.2.7 through 3.2.14 and Appendix U. Additionally, this data supplement contains sample MATLAB implementations of an airborne surveillance processor (described in Appendix C), an In-Trail Procedure (ITP) application (described in Appendix S), and a Traffic Situation Awareness with Alerts (TSAA) application (described in Appendix T). Appendix I describes the test data generation processes. The data files for any particular test scenario reflect all surveillance sources required for the test procedure (e.g., ADS-B, ADS-R, TIS-B, and TCAS). Test data files are provided separately for 1090ES, UAT, and VDL4 installations where necessary due to the differences in state vector construction for each link. Test data files are provided in Comma Separated Value (CSV) format and content represents input to end user or manufacturer systems. Additionally, in most cases “truthdata†is provided for ownship and traffic aircraft in the form of Plain Text (TXT) files. Truth data represents the ideal aircraft states without the addition of surveillance errors. Truth data is provided to enable system performance comparisons.

Document History

June 11, 2020
DO-317C Supplement
A description is not available for this item.
June 1, 2020
Minimum Operational Performance Standards (MOPS) for Aircraft Surveillance Applications (ASA) System
Introduction This document contains Minimum Operational Performance Standards (MOPS) for the Aircraft Surveillance Applications (ASA) System. These standards specify system characteristics that...
March 21, 2019
Minimum Operational Performance Standards (MOPS) for Aircraft Surveillance Applications (ASA) System DO-317B Change 1 to Appendix U
FOREWORD This document was originally prepared by Special Committee 186 (SC-186) and approved by the RTCA Program Management Committee (PMC) on June 17, 2014. Change 1 was approved by the RTCA...
DO-317B SUPP
June 17, 2014
Supplement Minimum Operational Performance Standards (MOPS) for Aircraft Surveillance Applications (ASA) System
The data supplement to DO-317B is a single zip file archive that contains test data files for scenarios described in Sections 3.2.7 through 3.2.14 and Appendix U. Additionally, this data supplement...
June 17, 2014
Minimum Operational Performance Standards (MOPS) for Aircraft Surveillance Applications (ASA) System
This document considers functional requirements consisting of: airborne surveillance and separation assurance processing (ASSAP), and cockpit display of traffic information (CDTI) as described in the...
December 13, 2011
Minimum Operational Performance Standards (MOPS) for Aircraft Surveillance Applications (ASA) System
This document contains the recommended requirements for the processing and display of traffic Ownship information for use by the flight crew in processing airborne applications. The document...
December 11, 2011
Supplement to DO-317A, Minimum Operational Performance Standards (MOPS) for Aircraft Surveillance Applications (ASA) System
This supplement to DO-317A is a single zip file archive that contains test data scenarios described in Sections 2.5.7 through 2.5.9 and MATLAB implementations of sample algorithms for an airborne...
April 14, 2009
Minimum Operational Performance Standards (MOPS) for Aircraft Surveillance Applications System (ASAS)
A description is not available for this item.
December 16, 2008
Supplement to DO-317, Minimum Operational Performance Standards (MOPS) for Aircraft Surveillance Applications (ASA) System
This supplement to DO-317 is in the form of a single zip archive. One portion of this archive decompresses into the stimulus test data described in Section 2.5.7 of this MOPS. The stimulus scenarios...
Advertisement