GMW17237
Polyester Sheet Molding Compound - Low Density 35% Glass Fiber Reinforced
| Organization: | GMW |
| Publication Date: | 1 September 2014 |
| Status: | inactive |
| Page Count: | 5 |
scope:
Material Description. This specification covers the properties of an unsaturated polyester low density Sheet Molding Compound (SMC), reinforced with 35% chopped glass fibers that are 25 mm long and randomly oriented. The cured material shall have a density of 1.12 g/cm3 to 1.34 g/cm3 maximum.
Symbols. The material abbreviation according to ISO 11469 is >UP-GF35<.
Applicability. Typical applications include the following: the surround, hoods, doors, deck lids, quarter panels, roofs, front fenders.
Document History