GMW17188

PA66+PPE (Polyamide 66 + Polyphenylene Ether) – 10% Glass Fiber Reinforced, Heat Stabilized

inactive
Buy Now
Organization: GMW
Publication Date: 1 September 2014
Status: inactive
Page Count: 4
scope:

Material Description. This specification covers the properties of a 10% glass fiber reinforced, heat stabilized PA66+PPE (polyamide 66 + polyphenylene ether) blend which is used in injected form for molded components.

Symbols. The material abbreviation according to ISO 11469 is >PA66+PPE-GF10<.

Applicability. Typical applications include the following: wiring harness components, lamp sockets.

Remarks. Not applicable.

Document History

April 1, 2020
PA66+PPE (Polyamide 66 + Polyphenylene Ether) - 10% Glass Fiber Reinforced, Heat Stabilized
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
GMW17188
September 1, 2014
PA66+PPE (Polyamide 66 + Polyphenylene Ether) – 10% Glass Fiber Reinforced, Heat Stabilized
Material Description. This specification covers the properties of a 10% glass fiber reinforced, heat stabilized PA66+PPE (polyamide 66 + polyphenylene ether) blend which is used in injected form for...

References

Advertisement