ASD-STAN PREN 4644-141

Aerospace series Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous Part 141: Size 4 plug for rack and panel applications, class C and D Product standard

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 1 September 2014
Status: active
Page Count: 5
scope:

This standard specifies the size 4 plug for rack and panel applications used in the family of modular rectangular electrical and optical connector with rectangular inserts. The receptacle corresponding to this plug is defined in EN 4644-142.

This size 4 plug connector can also be mated with two size 2 receptacle connectors.

Document History

ASD-STAN PREN 4644-141
September 1, 2014
Aerospace series Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous Part 141: Size 4 plug for rack and panel applications, class C and D Product standard
This standard specifies the size 4 plug for rack and panel applications used in the family of modular rectangular electrical and optical connector with rectangular inserts. The receptacle...
September 1, 2010
Aerospace series Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 degrees C (or 125 degrees C) continuous Part 141: Size 4 plug for rack and panel applications Product standard
This standard specifies the size 4 plug for rack and panel applications used in the family of modular rectangular electrical and optical connector with rectangular inserts, operating temperature 175...

References

Advertisement