ASD-STAN - PREN 6138

Aerospace series Caps, protective, non-metallic for flared and flareless fitting ends, for fluid systems with ≤ 3 000 PSI (21 000 kPa) working pressure

inactive
Organization: ASD-STAN
Publication Date: 1 September 2014
Status: inactive
Page Count: 8
scope:

This standard specifies the dimensions, tolerances and required characteristics of protective caps to seal fluid ports during transportation and storage in order to prevent:

- contamination by moisture, fluids, chemicals and particles;

- spillage inside package or aircraft section;

- port and pipe end damages;

- port and pipe clogging due to plug ingestion.

Because of the cleanliness requirements, parts shall only be used once.

Document History

September 1, 2014
Aerospace series Caps, protective, non-metallic for flared and flareless fitting ends, for fluid systems with ≤ 3 000 PSI (21 000 kPa) working pressure
This standard specifies the dimensions, tolerances and required characteristics of protective caps to seal fluid ports during transportation and storage in order to prevent: - contamination by...
PREN 6138
September 1, 2014
Aerospace series Caps, protective, non-metallic for flared and flareless fitting ends, for fluid systems with ≤ 3 000 PSI (21 000 kPa) working pressure
This standard specifies the dimensions, tolerances and required characteristics of protective caps to seal fluid ports during transportation and storage in order to prevent: — contamination by...

References

Advertisement