ASTM International - ASTM D6646-03(2014)

Standard Test Method for Determination of the Accelerated Hydrogen Sulfide Breakthrough Capacity of Granular and Pelletized Activated Carbon

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 August 2014
Status: inactive
Page Count: 9
ICS Code (Test conditions and procedures in general): 19.020
ICS Code (Chemical reagents): 71.040.30
significance And Use:

5.1 This method compares the performance of granular or pelletized activated carbons used in odor control applications, such as sewage treatment plants, pump stations, etc. The method determines... View More

scope:

1.1 This test method is intended to evaluate the performance of virgin, newly impregnated or in-service, granular or pelletized activated carbon for the removal of hydrogen sulfide from an air stream, under the laboratory test conditions described herein. A humidified air stream containing 1 % (by volume) hydrogen sulfide is passed through a carbon bed until 50 ppm breakthrough of H2S is observed. The H2S adsorption capacity of the carbon per unit volume at 99.5 % removal efficiency (g H2S/cm3 carbon) is then calculated. This test is not necessarily applicable to non-carbon adsorptive materials.

1.2 This standard as written is applicable only to granular and pelletized activated carbons with mean particle diameters (MPD) less than 2.5 mm. See paragraph 5.3 if activated carbons with larger MPDs are to be tested.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

September 1, 2022
Standard Test Method for Determination of the Accelerated Hydrogen Sulfide Breakthrough Capacity of Granular and Pelletized Activated Carbon
5.1 This method compares the performance of granular or pelletized activated carbons used in odor control applications, such as sewage treatment plants, pump stations, etc. The method determines the...
ASTM D6646-03(2014)
August 15, 2014
Standard Test Method for Determination of the Accelerated Hydrogen Sulfide Breakthrough Capacity of Granular and Pelletized Activated Carbon
5.1 This method compares the performance of granular or pelletized activated carbons used in odor control applications, such as sewage treatment plants, pump stations, etc. The method determines the...
August 1, 2008
Standard Test Method for Determination of the Accelerated Hydrogen Sulfide Breakthrough Capacity of Granular and Pelletized Activated Carbon
This method compares the performance of granular or pelletized activated carbons used in odor control applications, such as sewage treatment plants, pump stations, etc. The method determines the...
October 1, 2003
Standard Test Method for Determination of the Accelerated Hydrogen Sulfide Breakthrough Capacity of Granular and Pelletized Activated Carbon
1.1 This test method is intended to evaluate the performance of virgin, newly impregnated or in-service, granular or pelletized activated carbon for the removal of hydrogen sulfide from an air...
April 10, 2001
Standard Test Method for Determination of the Accelerated Hydrogen Sulfide Breakthrough Capacity of Granular and Pelletized Activated Carbon
1.1 This test method is intended to evaluate the performance of virgin, newly impregnated or in-service, granular or pelletized activated carbon for the removal of hydrogen sulfide from an air...
Advertisement