MODUK - DEF STAN 23-13: PART 1

Generic Base Architecture (GBA) Part 1: Approach

inactive
Organization: MODUK
Publication Date: 30 September 2014
Status: inactive
Page Count: 26
scope:

This Defence Standard specifies the standards for the power, water, waste and fuel infrastructure in an operational base or headquarters and for the interfaces to it. It includes the mechanical interfaces together with requirements for contractual information deliverables and verification. The data infrastructure and information requirements necessary to support Facilities Management in a base are included as guidance. When they are sufficiently matured the Def Stan will be updated to reflect this. The application of the GBA Approach is mandatory but is tailorable.

Document History

July 28, 2018
Generic Base Architecture (GBA) Part: 1 : Enablers for Facilities Management and Health and Usage Monitoring Systems
This Defence Standard specifies the standards for the power, water, waste and fuel infrastructure in an operational base, that enable improved operational effectiveness and reduced integration risk...
DEF STAN 23-13: PART 1
September 30, 2014
Generic Base Architecture (GBA) Part 1: Approach
This Defence Standard specifies the standards for the power, water, waste and fuel infrastructure in an operational base or headquarters and for the interfaces to it. It includes the mechanical...

References

Advertisement