ISO 7832
Cinematography - Photoelectric output factor of photographic-type audio-level test films - Measurement and calibration
| Organization: | ISO |
| Publication Date: | 1 October 2014 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Motion picture films. Cartridges): | 37.060.20 |
scope:
This International Standard specifies a method of measuring and calibrating the photoelectric output factor of single channel analogue photographic-type audio-level test films in all gauges, using a calibrating sound reproducer. It is applicable to both variable area- and variable density-type sound records with a silver audio track.
It also specifies the performance of a calibrating audio reproducer.
Calibrated audio-level test films are employed to measure the precise output level of photographic sound reproducers and the photoelectric output factor of different sound records. They are also employed to establish a reference level on a standard program level meter, should that be appropriate for the installation in use.
Document History