AFNOR - NF ISO 1986-1
Test conditions for surface grinding machines with horizontal grinding wheel spindle and reciprocating table - Testing of the accuracy - Part 1 : machines with a table length of up to 1 600 mm
active, Most Current
| Organization: | AFNOR |
| Publication Date: | 16 August 2014 |
| Status: | active |
| ICS Code (Grinding and polishing machines): | 25.080.50 |
Document History
NF ISO 1986-1
August 16, 2014
Test conditions for surface grinding machines with horizontal grinding wheel spindle and reciprocating table - Testing of the accuracy - Part 1 : machines with a table length of up to 1 600 mm
A description is not available for this item.