AFNOR - NF EN ISO 3233-2

Paints and varnishes - Determination of the percentage volume of non-volatile matter Part 2 : method using the determination of non-volatile-matter content in accordance with ISO 3251 and determination of the dry-film density on coated test panels by the Archimedes principle

inactive
Organization: AFNOR
Publication Date: 9 August 2014
Status: inactive
ICS Code (Paints and varnishes): 87.040

Document History

October 2, 2019
Paints and varnishes - Determination of the percentage volume of non-volatile matter - Part 2 : method using the determination of non-volatile-matter content in accordance with ISO 3251 and determination of dry film density on coated test panels by the Archimedes principle
A description is not available for this item.
NF EN ISO 3233-2
August 9, 2014
Paints and varnishes - Determination of the percentage volume of non-volatile matter Part 2 : method using the determination of non-volatile-matter content in accordance with ISO 3251 and determination of the dry-film density on coated test panels by the Archimedes principle
A description is not available for this item.
Advertisement