CEN - EN 353-1

Personal fall protection equipment - Guided type fall arresters including an anchor line - Part 1: Guided type fall arresters including a rigid anchor line

inactive
Organization: CEN
Publication Date: 1 October 2014
Status: inactive
Page Count: 52
ICS Code (Protection against falling and slipping): 13.340.60
scope:

This European Standard specifies the requirements, test methods, marking, information supplied by the manufacturer and packaging for guided type fall arresters including a rigid anchor line. This anchor line is usually attached to or integrated in ladders or rungs adequately fixed to suitable structures. Guided type fall arresters including a rigid anchor line conforming to this European Standard are components of one of the fall arrest systems covered by EN 363.

This European Standard applies to rigid anchor lines which are intended to be installed vertically and/or with a combination of forward-leaning angle and/or sideways leaning angle between the true vertical and the vertical +15°.

Multi-user applications, i.e. rigid anchor lines that allow more than one user to be attached at any one time, are not addressed in this document.

Document History

October 1, 2014
Personal fall protection equipment - Guided type fall arresters including an anchor line - Part 1: Guided type fall arresters including a rigid anchor line
This European Standard specifies the requirements, test methods, marking, information supplied by the manufacturer and packaging for guided type fall arresters including a rigid anchor line. This...
EN 353-1
October 1, 2014
Personal fall protection equipment - Guided type fall arresters including an anchor line - Part 1: Guided type fall arresters including a rigid anchor line
This European Standard specifies the requirements, test methods, marking, information supplied by the manufacturer and packaging for guided type fall arresters including a rigid anchor line. This...
May 1, 2002
Personal protective equipment against falls from a height - Part 1: Guided type fall arresters including a rigid anchor line Equipement de protection individuelle contre les chutes de hauteur - Partie 1: Antichutes mobiles incluant un support d´assurage rigide Persönliche Schutzausrüstungen gegen Absturz
A description is not available for this item.
January 1, 1992
Personal Protective Equipment Against Falls from a Height - Guided Type Fall Arresters on a Rigid Anchorage Line
A description is not available for this item.

References

Advertisement