CEN - EN 3774-001

Aerospace series - Circuit breakers, three-pole, temperature compensated, rated currents 1 A to 25 A - Part 001: Technical specification

active, Most Current
Organization: CEN
Publication Date: 1 October 2014
Status: active
Page Count: 24
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This European Standard specifies the three-pole temperature compensated circuit breakers, rated from 1 A to 25 A used in aircraft on-board circuits. It describes specific environmental, electrical and mechanical characteristics and the stringency of tests to be applied according to test methods of EN 3841-100.

These circuit breakers are intended for use in aircraft with electrical supplies in accordance with EN 2282.

Document History

April 1, 2023
Aerospace series - Circuit breakers, three-pole, temperature compensated, rated currents 1 A to 25 A - Part 001: Technical specification
This document specifies the three-pole temperature compensated circuit breakers, rated from 1 A to 25 A used in aircraft on-board circuits. It describes specific environmental, electrical and...
EN 3774-001
October 1, 2014
Aerospace series - Circuit breakers, three-pole, temperature compensated, rated currents 1 A to 25 A - Part 001: Technical specification
This European Standard specifies the three-pole temperature compensated circuit breakers, rated from 1 A to 25 A used in aircraft on-board circuits. It describes specific environmental, electrical...
June 1, 1999
Aerospace Series - Circuit Breakers, Three-Pole, Temperature Compensated, Rated Currents 2 A to 25 A, Switching Capacity 65 In - Part 001: Technical Specification
A description is not available for this item.

References

Advertisement