CENELEC - CLC/TR 50083-2-1

Cable networks for television signals, sound signals and interactive services - Part 2-1: Electromagnetic compatibility measurements

active, Most Current
Organization: CENELEC
Publication Date: 1 September 2014
Status: active
Page Count: 40
ICS Code (Cabled distribution systems): 33.060.40
scope:

General

Standards and deliverables of EN 60728 series deal with cable networks including equipment and associated methods of measurement for headend reception, processing and distribution of television and sound signals and for processing, interfacing and transmitting all kinds of data signals for interactive services using all applicable transmission media. These signals are typically transmitted in networks by frequency-multiplexing techniques.

This includes for instance

• regional and local broadband cable networks,

• extended satellite and terrestrial television distribution systems,

• individual satellite and terrestrial television receiving systems,

and all kinds of equipment, systems and installations used in such cable networks, distribution and receiving systems.

The extent of this standardization work is from the antennas and/or special signal source inputs to the headend or other interface points to the network up to the terminal input of the customer premises equipment.

The standardization work will consider coexistence with users of the RF spectrum in wired and wireless transmission systems.

The standardization of any user terminals (i.e. tuners, receivers, decoders, multimedia terminals etc.) as well as of any coaxial, balanced and optical cables and accessories thereof is excluded.

Specific scope of CLC/TR 50083-2-1 This Technical Report describes EMC measurements using specific measuring apparatus or alternative methods of measurement (e.g. spectrum analyser) and applies to the radiation characteristics of EMactive equipment (active and passive equipment) for the reception, processing and distribution of television, sound and interactive multimedia signals as dealt with in the following parts of EN 50083 or EN 60728 series:

- EN 60728-3 "Active wideband equipment for coaxial cable networks";

- EN 60728-4 "Passive wideband equipment for coaxial cable networks";

- EN 60728-5 "Headend equipment";

- EN 60728-6 "Optical equipment"; and covers the following frequency ranges:

- 150 kHz to 30 MHz;

- 30 MHz to 1 GHz.

Document History

CLC/TR 50083-2-1
September 1, 2014
Cable networks for television signals, sound signals and interactive services - Part 2-1: Electromagnetic compatibility measurements
General Standards and deliverables of EN 60728 series deal with cable networks including equipment and associated methods of measurement for headend reception, processing and distribution of...

References

Advertisement