CENELEC - EN 62747
Terminology for voltage-sourced converters (VSC) for high-voltage direct current (HVDC) systems
| Organization: | CENELEC |
| Publication Date: | 1 September 2014 |
| Status: | inactive |
| Page Count: | 34 |
| ICS Code (Power transmission and distribution networks): | 29.240 |
| ICS Code (Rectifiers. Converters. Stabilized power supply): | 29.200 |
scope:
This International Standard defines terms for the subject of self-commutated voltage-sourced converters used for transmission of power by high voltage direct current (HVDC).
The standard is written mainly for the case of application of insulated gate bipolar transistors (IGBTs) in voltage sourced converters (VSC) but may also be used for guidance in the event that other types of semiconductor devices which can both be turned on and turned off by control action are used.
Line-commutated and current-sourced converters for high-voltage direct current (HVDC) power transmission systems are specifically excluded from this standard.
Document History