DS/EN 61753-053-2

Fibre optic interconnecting devices and passive components – Performance standard – Part 053-2: Non-connectorized single-mode fibre, electrically controlled, variable optical attenuator for category C – Controlled environments

active, Most Current
Buy Now
Organization: DS
Publication Date: 25 September 2014
Status: active
Page Count: 18
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 61753 contains the minimum initial test and measurement requirements and severities which non-connectorized single-mode fibre electrically controlled variable optical attenuator needs to satisfy in order to be categorised as meeting the requirements of category C-Controlled environments, as defined in Annex A of IEC 61753-1:2007. Keywords: non-connectorized single-mode fibre electrically controlled variable optical attenuator, category C-Controlled environments

Document History

DS/EN 61753-053-2
September 25, 2014
Fibre optic interconnecting devices and passive components – Performance standard – Part 053-2: Non-connectorized single-mode fibre, electrically controlled, variable optical attenuator for category C – Controlled environments
This part of IEC 61753 contains the minimum initial test and measurement requirements and severities which non-connectorized single-mode fibre electrically controlled variable optical attenuator...
Fibre optic interconnecting devices and passive components - Performance standard - Part 053-2: Non-connectorised single-mode fibre electrically controlled variable optical attenuator for category C - Controlled environments
A description is not available for this item.

References

Advertisement