DS/ISO 4759/1
Tolerances for fasteners - Part 1: Bolts, screws and nuts with thread diameters from 1.6 up to 150 mm and product grade A, B and C
inactive
| Organization: | DS |
| Publication Date: | 1 January 1980 |
| Status: | inactive |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
| ICS Code (Nuts): | 21.060.20 |
Document History
August 1, 2000
Tolerances for fasteners - Part 3: Washers for metric bolts, screws and nuts with thread diameters from 1 up to and including 150 mm - Product grades A and C
Tolerances for washers. Specifies the selection of tolerance s for washers for bolts, screws and nuts with thread diamete rs from 1 up to and including 150 mm and product grades A an d C
January 1, 1980
Tolerances for fasteners - Part 2: Bolts, screws and nuts with thread diameters from 1 up to 3 mm and product grade F, for fine mechanics
Tolerances for fasteners. Specifies the selection of tolerances for bolts, screws and nuts with thread diameters from 1 up to and including 3 mm and product grade F.
DS/ISO 4759/1
January 1, 1980
Tolerances for fasteners - Part 1: Bolts, screws and nuts with thread diameters from 1.6 up to 150 mm and product grade A, B and C
A description is not available for this item.