IEC 61300-3-14

Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 3-14: Examinations and measurements – Error and repeatability of the attenuation settings of a variable optical attenuator

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 October 2014
Status: active
Page Count: 16
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 61300 provides a method to measure the error and repeatability of the attenuation value settings of a variable optical attenuator (VOA). There are two control technologies for VOAs, manually controlled and electrically controlled. This standard covers both control technologies of VOAs and also covers both single-mode and multimode fibre VOAs.

Document History

IEC 61300-3-14
October 1, 2014
Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 3-14: Examinations and measurements – Error and repeatability of the attenuation settings of a variable optical attenuator
This part of IEC 61300 provides a method to measure the error and repeatability of the attenuation value settings of a variable optical attenuator (VOA). There are two control technologies for VOAs,...
October 1, 2006
Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 3-14: Examinations and measurements – Accuracy and repeatability of the attenuation settings of a variable attenuator
This part of IEC 61300 provides a method to measure the accuracy and repeatability of the attenuation value settings of a variable attenuator used as a passive component.
May 1, 1995
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures - Part 3-14: Examinations and Measurements - Accuracy and Repeatability of the Attenuation Settings of a Variable Attenuator
A description is not available for this item.

References

Advertisement