CEN - EN 14901

Ductile iron pipes, fittings and accessories - Epoxy coating (heavy duty) of ductile iron fittings and accessories - Requirements and test methods

active, Most Current
Organization: CEN
Publication Date: 1 October 2014
Status: active
Page Count: 22
ICS Code (Iron and steel pipes): 23.040.10
ICS Code (Organic coatings): 25.220.60
ICS Code (Metal fittings): 23.040.40
scope:

This European Standard defines the requirements and test methods for factory applied epoxy coatings (fusion bonded powder or liquid two-pack) used for the corrosion protection of ductile iron fittings and accessories conforming to EN 545, EN 598, EN 969, EN 12842, EN 14525, for:

- conveying water (e.g. potable water) at operating temperature up to 50 °C excluding frost; or

- conveying waste water at operating temperature up to 45 °C excluding frost; or

- conveying gas at operating temperature up to 50 °C;

- suitable for external environments, i.e. soils, waters and atmospheres of all common corrosion loads, characterized in EN 545:2010, D.2.3.

Document History

November 1, 2018
Ductile iron pipes, fittings and accessories - Requirements and test methods for organic coatings of ductile iron fittings and accessories - Part 1: Epoxy coating (heavy duty)
A description is not available for this item.
EN 14901
October 1, 2014
Ductile iron pipes, fittings and accessories - Epoxy coating (heavy duty) of ductile iron fittings and accessories - Requirements and test methods
This European Standard defines the requirements and test methods for factory applied epoxy coatings (fusion bonded powder or liquid two-pack) used for the corrosion protection of ductile iron...
May 1, 2006
Ductile iron pipes, fittings and accessories Epoxy coating (heavy duty) of ductile iron fittings and accessories Requirements and test methods
A description is not available for this item.

References

Advertisement