DSF/prEN ISO 8503-5 rev

Preparation of steel substrates before application of paints and related products - Surface roughness characteristics of blast-cleaned steel substrates - Part 5: Replica tape method for the determination of the surface profile (ISO/DIS 8503-5:2014)

pending
Organization: DS
Status: pending
Page Count: 18
ICS Code (Surface preparation): 25.220.10
scope:

This part of ISO 8503 describes a field method for measuring the surface profile produced by any of the abrasive blast-cleaning procedures given in ISO 8504-2. The method uses replica tape and a suitable gauge for measuring, on site, the roughness of a surface before the application of paint or another protective coating. The method is applicable within the range of profile heights cited for a given grade (or thickness) of replica tape. The commercial grades currently available permit measurement of average peak-to-valley profiles of 20 µm to 115 µm. The method is valid for surfaces that have been cleaned with abrasives.

Document History

March 20, 2017
Preparation of steel substrates before application of paints and related products – Surface roughness characteristics of blast-cleaned steel substrates – Part 5: Replica tape method for the determination of the surface profile (ISO 8503-5:2017)
ISO 8503-5:2017 describes a field method for measuring the surface profile produced by any of the abrasive blast-cleaning procedures given in ISO 8504-2. The method uses replica tape and a suitable...
February 17, 2005
Preparation of steel substrates before application of paints and related products – Surface roughness characteristics of blast-cleaned steel substrates – Part 5: Replica tape method for the determination of the surface profile
This part of EN ISO 8503 describes a field method for assessing the grade of the profile that has been produced by one of the abrasion blast-cleaning procedures described in ISO 8504-2.
Preparation of steel substrates before application of paints and related products – Surface roughness characteristics of blast-cleaned steel substrates – Part 5: Replica tape method for the determination of the surface profile (ISO/FDIS 8503-5:2016)
This part of ISO 8503 describes a field method for measuring the surface profile produced by any of the abrasive blast-cleaning procedures given in ISO 8504‑2. The method uses replica tape and a...
DSF/prEN ISO 8503-5 rev
Preparation of steel substrates before application of paints and related products - Surface roughness characteristics of blast-cleaned steel substrates - Part 5: Replica tape method for the determination of the surface profile (ISO/DIS 8503-5:2014)
This part of ISO 8503 describes a field method for measuring the surface profile produced by any of the abrasive blast-cleaning procedures given in ISO 8504-2. The method uses replica tape and a...
Advertisement