ISO 15257
Cathodic protection - Competence levels of cathodic protection persons - Basis for a certification scheme
| Organization: | ISO |
| Publication Date: | 1 May 2017 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Corrosion of metals): | 77.060 |
scope:
This document defines five levels of competence (detailed in Clause 4) for persons working in the field of cathodic protection (CP), including survey, design, installation, testing, maintenance and advancing the science of cathodic protection. It specifies a framework for establishing these competence levels and their minimum requirements.
Competence levels apply to each of the following application sectors:
- on-land metallic structures;
- marine metallic structures;
- reinforced concrete structures;
- inner surfaces of metallic structures containing an electrolyte.
These application sectors are detailed in Clause 5.
This document specifies the requirements to be used for establishing a certification scheme as defined in ISO/IEC 17024. It is not mandatory to apply all of the levels and/or application sectors. This certification scheme is detailed in Annexes A, B and C.
Document History