The powders specified herein are intended to be used with the
Cold Spray process as specified in MIL-STD-3021, entitled:
"Materials Deposition, Cold Spray". This standard (MIL-STD-3021)
establishes the manufacturing controls for aluminum-based powders
that are utilized for the 'Cold Spray' Process for repairing,
coating, and the fabrication of freestanding structures, such as,
Additive Manufacturing purposes. Cold Spray is a lowtemperature,
solid state consolidation process, whereby metal or combinations of
metallic and non-metallic particles are injected into a
high-velocity gas stream and are directed upon a suitable substrate
where they impact and consolidate to form a coating or freestanding
structure, without melting. This specification (MIL-DTL-32495) will
outline the requirements for chemical composition, particle size
and distribution for aluminum-based powders that are utilized by
the Cold Spray Process to; (1) produce aluminum and/or aluminum
alloy coatings on metallic and/or non metallic substrates including
but not limited to steel, aluminum, ceramics and polymers, (2)
produce deposits for dimensional restoration on metallic and/or non
metallic substrates, or (3) produce near net shaped parts. The
intended use for each class is as follows:
Class A: Commercially Pure (CP) Aluminum powder is intended to
be used to produce sacrificial coatings with 0.5 WT % trace
elements and for applications where strength is not a critical
requirement
Class B: High Purity (HP) Aluminum powder is intended to be used
to produce sacrificial coatings with 0.05 WT % trace elements and
for applications where strength is not a critical requirement.
Class C: Aluminum Alloy 6061 powder is intended to be used to
produce coatings that have increased strength and hardness and to
provide a material that is compatible with 6061 aluminum alloy
substrates and for applications where increased strength and
hardness are required. Cold spray 6061 aluminum materials have the
capacity of achieving an ultimate tensile strength and hardness
greater than or equal to 6061 wrought aluminum heat treated to the
T-6 condition.
Class D: Aluminum alloy 5056 powder is intended to be used to
produce coatings that have increased strength and hardness and to
provide a material that is compatible with 5056 aluminum alloy
substrates and for applications where increased strength and
hardness are required. Cold spray 5056 aluminum materials have the
capacity of achieving an ultimate tensile strength and hardness
greater than or equal to 5056 wrought aluminum in the fully-worked
condition.
View Less